UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN 4890

Aerospace series - Steel X4CrNiMo16-5-1 - Air melted - Hardened and tempered - Sheets and plates - 0,3 mm ≤ a ≤ 50 mm - 900 MPa ≤ Rm ≤ 1 050 MPa

active, Most Current
Organization: SNV
Publication Date: 1 May 2022
Status: active
Page Count: 11
ICS Code (Steels): 49.025.10
scope:

This European Standard specifies the requirements relating to:Steel X4CrNiMo16-5-1Air meltedHardened and temperedSheets and plates0,3 mm ≤ a ≤ 50 mm900 MPa ≤ Rm ≤ 1 050 MPafor aerospace applications.ASD-STAN designation: FE-PM 3504.

Document History

SN EN 4890
May 1, 2022
Aerospace series - Steel X4CrNiMo16-5-1 - Air melted - Hardened and tempered - Sheets and plates - 0,3 mm ≤ a ≤ 50 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
This European Standard specifies the requirements relating to:Steel X4CrNiMo16-5-1Air meltedHardened and temperedSheets and plates0,3 mm ≤ a ≤ 50 mm900 MPa ≤ Rm ≤ 1 050 MPafor aerospace...

References

Advertisement