SNV - SN EN ISO 8655-4
Piston-operated volumetric apparatus - Part 4: Dilutors
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Measurement of volume, mass, density, viscosity): | 17.060 |
scope:
This document specifies- metrological requirements,- maximum permissible errors,- requirements for marking and- information to be provided for users,for dilutors with a sample uptake capacity (In) from 5 μl to 1 ml and a diluent capacity (Ex) from 50 μl to 100 ml. They are designed to deliver the sample and diluent together in measured proportion and measured volume.
Document History
SN EN ISO 8655-4
May 1, 2022
Piston-operated volumetric apparatus - Part 4: Dilutors
This document specifies— metrological requirements,— maximum permissible errors,— requirements for marking and— information to be provided for users,for dilutors with a sample uptake...