SNV - SN EN ISO 23320
Workplace air - Gases and vapours - Requirements for evaluation of measuring procedures using diffusive samplers
| Organization: | SNV |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Workplace atmospheres): | 13.040.30 |
scope:
This document specifies performance requirements and test methods under prescribed laboratory conditions for the evaluation of diffusive samplers (see Reference [1]) and of procedures using these samplers for the determination of gases and vapours in workplace atmospheres (see Reference [2]).This document is applicable to diffusive samplers and measuring procedures using these samplers, such as ISO 16200‑2 and ISO 16017‑2, in which sampling and analysis are carried out in separate stages.This document is not applicable to- diffusive samplers which are used for the direct determination of concentrations, and- diffusive samplers which rely on sorption into a liquid.This document addresses requirements for method developers and/or manufacturers.NOTE
Document History