UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CGA - P-8.6

UNMANNED AIR GAS PLANTS: DESIGN AND OPERATION

active, Most Current
Organization: CGA
Publication Date: 1 January 2022
Status: active
Page Count: 26
scope:

Scope and purpose

The purpose of this publication is to provide guidelines for the design, operation, and maintenance of a plant that has unmanned or remote operations.

Unmanned or remotely operated plant functionality can range from a plant with full remote functionality i.e., satellite plant controlled by a remote operating center (ROC) to a plant with autonomous operation.

The installations that are included in this publication are:

• cryogenic air separation plants;

• cryogenic nitrogen generators;

• noncryogenic plants (pressure swing absorption, vacuum pressure swing absorption, membrane, etc.,) for oxygen and nitrogen;

• pipeline compression stations;

• compressed dry air facilities; and

• back-up systems and site storage, if existing and integrated with the production unit.

Specifically excluded are product supply tanks installed at a customer's premises, home care units (for example, concentrators), and noncryogenic plants with a capacity of 5 ton (5 000 kg) per day or less. For noncryogenic plants from 5 ton to 20 ton (5 000 kg to 20 000 kg) per day, a risk assessment shall be carried out to identify which requirements of this publication apply.

Document History

P-8.6
January 1, 2022
UNMANNED AIR GAS PLANTS: DESIGN AND OPERATION
Scope and purpose The purpose of this publication is to provide guidelines for the design, operation, and maintenance of a plant that has unmanned or remote operations. Unmanned or remotely...
January 1, 2015
UNMANNED AIR GAS PLANTS - DESIGN AND OPERATION
A description is not available for this item.
January 1, 2006
UNMANNED AIR GAS PLANTS DESIGN AND OPERATION
A description is not available for this item.

References

Advertisement