UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN IEC 60947-5-2/A11

Low-voltage switchgear and controlgear - Part 5-2: Control circuit devices and switching elements - Proximity switches

active, Most Current
Organization: CENELEC
Publication Date: 1 March 2020
Status: active
Page Count: 146
ICS Code (Low voltage switchgear and controlgear): 29.130.20
ICS Code (Switches): 29.120.40
scope:

This part of IEC 60947 applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that sense the presence of sound reflecting objects, photoelectric proximity switches that sense the presence of objects and non-mechanical magnetic proximity switches that sense the presence of objects with a magnetic field.

Products covered by the scope of this document are not subjected to defined behaviours under fault conditions. Proximity switches with defined behaviour are covered by IEC 60947-5-3 and have to fulfil additional requirements.

These proximity switches are self-contained, have semiconductor switching element(s) and are intended to be connected to circuits, the rated voltage of which does not exceed 250 V 50 Hz/60 Hz AC RMS or 300 V DC.

Examples of typical applications for in-scope products:

• factory automation and machinery industry;

• logistic and packaging industry;

• conveyor belts, lifts;

• process industry;

• power plants.

Special applications (e.g. corrosive atmosphere) can cause additional requirements. This document is not intended to cover proximity switches with analogue outputs. The object of this document is to state for proximity switches:

• definitions;

• classification;

• characteristics;

• product information;

• normal service, mounting and transport conditions;

• constructional and performance requirements;

• tests to verify rated characteristics.

Products covered by the scope of this document are expected to be selected, installed, and maintained by skilled personnel only.

Annex ZC of this document defines requirements in respect of safety under article 3.1(a) and Electromagnetic Compatibility (EMC) under article 3.1(b) of Directive 2014/53/EU for proximity switches that incorporate one or more radio technologies as set out in ZC.4 in a fixed and permanent manner.

NOTE Requirements applicable to the efficient use of radio spectrum are not included in this document. These requirements can be found in the applicable ETSI product standard(s) for the effective use of the radio spectrum under article 3.2 of Directive 2014/53/EU.

Document History

EN IEC 60947-5-2/A11
March 1, 2020
Low-voltage switchgear and controlgear - Part 5-2: Control circuit devices and switching elements - Proximity switches
This part of IEC 60947 applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that sense the presence of...
March 1, 2020
Low-voltage switchgear and controlgear - Part 5-2: Control circuit devices and switching elements - Proximity switches
This part of IEC 60947 applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that sense the presence of...
December 1, 2007
Low-voltage switchgear and controlgear - Part 5-2: Control circuit devices and switching elements - Proximity switches
This part of IEC 60947 applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that sense the presence of...
December 1, 2007
Low-voltage switchgear and controlgear - Part 5-2: Control circuit devices and switching elements - Proximity switches
A description is not available for this item.
August 1, 1999
Low-Voltage Switchgear and Controlgear Part 5-2: Control Circuit Devices and Switching Elements Proximity Switches
A description is not available for this item.
October 1, 1998
Low-Voltage Switchgear and Controlgear Part 5-2: Control Circuit Devices and Switching Elements Proximity Switches
A description is not available for this item.
October 1, 1998
Low-Voltage Switchgear and Controlgear Part 5-2: Control Circuit Devices and Switching Elements Proximity Switches
A description is not available for this item.
June 1, 1997
Low-Voltage Switchgear and Controlgear Part 5: Control Circuit Devices and Switching Elements Section 2: Proximity Switches
A description is not available for this item.

References

Advertisement