UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 16539

Corrosion of metals and alloys - Accelerated cyclic corrosion tests with exposure to synthetic ocean water salt-deposition process - "Dry" and "wet" conditions at constant absolute humidity

active, Most Current
Organization: SNV
Publication Date: 1 July 2022
Status: active
Page Count: 30
ICS Code (Corrosion of metals): 77.060
scope:

This International Standard specifies two accelerated corrosion test procedures, Methods A and B, for the evaluation of corrosion behaviour of surface-treated metals and their alloys with and without paint on them in atmospheric environments. It also specifies the apparatus used. The two tests involve salt deposition and dry/wet conditions at a constant absolute humidity.

Method A applies to:

metals and their alloys (including corrosion-resistance alloys)

Method B applies to:

metals and their alloys

metals and their alloys with coatings [including metallic coatings (anodic or cathodic), organic coatings, and conversion coatings]

Document History

SN EN ISO 16539
July 1, 2022
Corrosion of metals and alloys - Accelerated cyclic corrosion tests with exposure to synthetic ocean water salt-deposition process - "Dry" and "wet" conditions at constant absolute humidity
This International Standard specifies two accelerated corrosion test procedures, Methods A and B, for the evaluation of corrosion behaviour of surface-treated metals and their alloys with and without...

References

Advertisement