CENELEC - EN IEC 60072-1
Rotating electrical machines - Dimensions and output series - Part 1: Frame numbers 56 to 400 and flange numbers 55 to 1080
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Rotating machinery in general): | 29.160.01 |
scope:
This part of IEC 60072 is applicable for the majority of rotating electrical machines for industrial purposes within the dimension range and output powers:
Foot- mounted: shaft heights: 56 mm to 400 mm.
Flange- mounted: pitch circle diameter of flange: 55 mm to 1 080 mm.
It specifies the fixing dimensions, shaft extension dimensions and the assignment of output powers and frame sizes.
Document History
EN IEC 60072-1
May 1, 2022
Rotating electrical machines - Dimensions and output series - Part 1: Frame numbers 56 to 400 and flange numbers 55 to 1080
This part of IEC 60072 is applicable for the majority of rotating electrical machines for industrial purposes within the dimension range and output powers:
Foot- mounted: shaft heights: 56 mm to 400...