NEN-EN-ISO 8980-3
Ophthalmic optics - Uncut finished spectacle lenses - Part 3: Transmittance specifications and test methods
| Organization: | NEN |
| Publication Date: | 1 August 2022 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Ophthalmic equipment): | 11.040.70 |
scope:
This document specifies requirements for the transmittance properties of uncut and unmounted finished spectacle lenses, including attenuation of solar radiation.
This document is not applicable to
- spectacle lenses having specific transmittance or absorption characteristics prescribed for medical reasons,
- products to which specific personal protective equipment transmittance standards apply, and
- products intended for direct observation of the sun, such as for solar-eclipse viewing.
NOTE 1 By reference to ISO 21987 and ISO 14889, this document also applies to lenses mounted in spectacles.
NOTE 2 Optical and geometric requirements are given for uncut finished spectacle lenses in ISO 8980-1 and ISO 8980-2, and for mounted lenses, in ISO 21987.
Document History