FORD - WSS-M2D505-A6
THERMOPLASTIC ELASTOMER, POLYOLEFIN EP RUBBER MODIFIED (TEO), 55 DUROMETER D HARDNESS, EXTERIOR APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 23 June 2022 |
| Status: | active |
| Page Count: | 4 |
scope:
The material defined by this specification is a U.V. stabilized thermoplastic polyolefin EPDM rubber modified (TEO). The material can be processed by conventional thermoplastic molding techniques such as injection and/or extrusion molding.
Document History
WSS-M2D505-A6
June 23, 2022
THERMOPLASTIC ELASTOMER, POLYOLEFIN EP RUBBER MODIFIED (TEO), 55 DUROMETER D HARDNESS, EXTERIOR APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a U.V. stabilized thermoplastic polyolefin EPDM rubber modified (TEO). The material can be processed by conventional thermoplastic molding techniques...
December 15, 2003
THERMOPLASTIC ELASTOMER, POLYOLEFIN EP RUBBER MODIFIED (TEO), 55 DUROMETER D HARDNESS, EXTERIOR APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a U.V. stabilized thermoplastic polyolefin EPDM rubber modified (TEO). The material can be processed by conventional thermoplastic molding...