UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ANSI - INCITS/ISO/IEC 10373-8

Identification Cards - Test Methods - Part 8: USB-ICC

active, Most Current
Organization: ANSI
Publication Date: 1 January 2011
Status: active
Page Count: 42
scope:

This part of ISO/IEC 10373 describes a Test Methodology and a list of Test Scenarios to evaluate the compliance of a card with ISO/IEC 7816-12.

Specifically, this part of ISO/IEC 10373:

⎯ addresses USB 2.0 physical layer measurements and electrical compliance testing;

⎯ discusses issues relative to the Test Tools to analyse USB bus traffic and provides guidance for the Test Scenarios given in this part of ISO/IEC 10373;

⎯ proposes a classification of Test Scenarios given in this part of ISO/IEC 10373, along with validation criteria;

⎯ discusses Test Cases for compliance with the USB CCID Class Device.

NOTE Compliance means cards that are called USB-ICC products are designed to match the description in ISO/IEC 7816-12.

Document History

INCITS/ISO/IEC 10373-8
January 1, 2011
Identification Cards - Test Methods - Part 8: USB-ICC
This part of ISO/IEC 10373 describes a Test Methodology and a list of Test Scenarios to evaluate the compliance of a card with ISO/IEC 7816-12. Specifically, this part of ISO/IEC 10373: ⎯ addresses...

References

Advertisement