NEN-ISO 1827
Rubber, vulcanized or thermoplastic - Determination of shear modulus and adhesion to rigid plates - Quadruple shear methods
| Organization: | NEN |
| Publication Date: | 1 August 2022 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Rubber): | 83.060 |
scope:
This document specifies methods for the determination of the modulus in shear and the strength of bonds of rubber to metal or other rigid plates, using rubber bonded between four parallel plates.
Method A describes the determination of the modulus in shear.
Method B describes the determination of the strength of the bonds.
The methods are applicable primarily to test pieces prepared in the laboratory under standard conditions, such can be used to provide data for the development and control of rubber compounds and methods of manufacture of bonded shear units.
Document History