UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN ISO 8848

Small craft - Remote mechanical steering systems

active, Most Current
Organization: CEN
Publication Date: 1 July 2022
Status: active
Page Count: 32
ICS Code (Small craft): 47.080
scope:

This document specifies design, construction, installation and test requirements for remote mechanical cable steering systems and the output ram interface point to rudders, jet drives, outboard and sterndrive engines for small craft.

It is applicable to three distinct classes of steering systems for use on various types of craft:

- standard duty steering systems, for small craft with single and twin installations of outboard engines with a total over 15 kW power, and with rudders, sterndrives and water-jet drives;

- light duty steering systems, for small craft with a single outboard engine of 15 kW to 40 kW power;

- mini-jet steering systems, excluding personal watercraft.

NOTE Standard and light duty steering systems are mechanically interchangeable. A standard duty steering system can be used on a craft designed for a light duty system. However, a light duty steering system cannot be used on a craft that requires a standard duty steering system. Mini-jet steering systems are mechanically differentiated from the previously mentioned systems and can only be used on mini-jet craft as defined in this document.

This document does not address emergency means for steering the craft.

Document History

EN ISO 8848
July 1, 2022
Small craft - Remote mechanical steering systems
This document specifies design, construction, installation and test requirements for remote mechanical cable steering systems and the output ram interface point to rudders, jet drives, outboard and...
April 1, 2021
Small craft - Remote mechanical steering systems
This document specifies design, construction, installation and test requirements for remote mechanical cable steering systems and the output ram interface point to rudders, jet drives, outboard and...
August 1, 2017
Small craft - Remote steering systems
This International Standard specifies requirements and test methods for remote push-pull cable steering systems and their major component items, used for small craft with single and twin...

References

Advertisement