CENELEC - EN IEC 61131-9
Programmable controllers - Part 9: Single-drop digital communication interface for small sensors and actuators
| Organization: | CENELEC |
| Publication Date: | 1 July 2022 |
| Status: | active |
| Page Count: | 336 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 61131 specifies a single-drop digital communication interface technology for small sensors and actuators SDCI (commonly known as IO-LinkTM3), which extends the traditional digital input and digital output interfaces as defined in IEC 61131-2 towards a point-to-point communication link for the exchange of complex data in both directions. This technology also enables the transfer of parameters to Devices and the delivery of identification and diagnostic information from the Devices to the automation system.
This technology is mainly intended for use with simple sensors and actuators in factory automation, which include small and cost-effective microcontrollers.
This document specifies the SDCI communication services and protocol (physical layer, data link layer and application layer in accordance with the ISO/OSI reference model) for both SDCI Masters and Devices.
This document also includes EMC test requirements.
This document does not cover communication interfaces or systems incorporating multiple point or multiple drop linkages, or integration of SDCI into higher level systems such as fieldbuses.
3 IO-LinkTM is a trade name of the "IO-Link Community". This information is given for the convenience of users of this document and does not constitute an endorsement by IEC of the trade name holder or any of its products. Compliance with this document does not require use of the registered logos for IO-LinkTM. Use of the registered logos for IO-LinkTM requires permission of the "IO-Link Community".
Document History