ISO - 13215-2
Road vehicles — Reduction of misuse risk of child restraint systems — Part 2: Requirements and test procedures for correct installation (panel method)
| Organization: | ISO |
| Publication Date: | 1 August 2022 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Crash protection and restraint systems): | 43.040.80 |
scope:
This document specifies the requirements and methods for judging the risk of installation misuse of child restraint systems (CRS) with the help of assigned evaluation panels.
The methods described can be used regardless of type of installation of the CRS, e.g. with vehicle seat belts, ISOFIX/LATCH and different types of anti-rotation devices. The installation can include the evaluation of the interface between the child and the CRS, e.g. a harness or an impact shield.
This document is intended for technical assessment. It can be applied separately or in conjunction with the MMEA evaluation, described in ISO 13215-3.
Document History