NEN-EN-IEC 61753-053-02

Fibre optic interconnecting devices and passive components - Performance standard - Part 053- 02: Non-connectorized, single-mode fibre, electrically controlled, variable optical attenuator for category C - Controlled environments

active, Most Current
Organization: NEN
Publication Date: 1 September 2022
Status: active
Page Count: 44
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre electrically controlled variable optical attenuator needs to satisfy in order to be categorised as meeting the requirements of category C - Controlled environments, as defined in Annex A of IEC 61753-1:2018.

Document History

NEN-EN-IEC 61753-053-02
September 1, 2022
Fibre optic interconnecting devices and passive components - Performance standard - Part 053- 02: Non-connectorized, single-mode fibre, electrically controlled, variable optical attenuator for category C - Controlled environments
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre electrically controlled variable optical attenuator...
August 1, 2014
Fibre optic interconnecting devices and passive components - Performance standard - Part 053-2: Non-connectorized single-mode fibre, electrically controlled, variable optical attenuator for category C - Controlled environments
NEN-EN-IEC 61753-053-2 contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre electrically controlled variable optical attenuator...

References

Advertisement