UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC - 60404-8-4 (REDLINE + STANDARD)

Magnetic materials – Part 8-4: Specifications for individual materials – Cold-rolled non-oriented electrical steel strip and sheet delivered in the fully-processed state

active, Most Current
Organization: IEC
Publication Date: 1 September 2022
Status: active
Page Count: 84
ICS Code (Magnetic materials): 29.030
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This part of IEC 60404 defines the grades of cold-rolled non-oriented electrical steel strip and sheet in nominal thicknesses of 0,35 mm, 0,47 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it gives general requirements, magnetic properties, geometric characteristics, tolerances and technological characteristics, as well as inspection procedure. The nominal thickness 0,47 mm applies to the grades for use at 60 Hz only.

This document applies to cold-rolled non-oriented electrical steel strip and sheet supplied in the fully-processed state, i.e. the final annealed condition, in coils or sheets, and intended for the construction of magnetic circuits. This document does not apply to materials supplied in the semi-processed state.

NOTE The cold-rolled non-oriented electrical steel strip and sheet supplied in the semi-processed state is specified in IEC 60404-8-3.

The grades defined in this document correspond to Class C21 of IEC 60404-1.

Document History

60404-8-4 (REDLINE + STANDARD)
September 1, 2022
Magnetic materials – Part 8-4: Specifications for individual materials – Cold-rolled non-oriented electrical steel strip and sheet delivered in the fully-processed state
This part of IEC 60404 defines the grades of cold-rolled non-oriented electrical steel strip and sheet in nominal thicknesses of 0,35 mm, 0,47 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it...

References

Advertisement