ANSI - INCITS/ISO/IEC 15444-13
Information Technology - JPEG 2000 Image Coding System: An Entry Level JPEG 2000 Encoder
| Organization: | ANSI |
| Publication Date: | 1 January 2008 |
| Status: | active |
| Page Count: | 58 |
scope:
This Recommendation | International Standard was developed by the Joint Photographic Experts Group (JPEG), the joint ISO/I-TU committee responsible for developing standards for continuous-tone still picture coding. It also refers to the Recommendations | International Standards produced by this committee: ITU-T Rec. T.81 | ISO/IEC 10918-1, ITU-T Rec. T.83 | ISO/IEC 10918-2, ITU-T Rec. T.84 | ISO/IEC 10918-3 and ITU-T Rec. T.87 | ISO/IEC 14495-1.
Context
This Recommendation | International Standard defines a set of lossless (bit-preserving) and lossy compression methods for coding bi-level, continuous-tone greyscale, palletized colour, or continuous-tone colour digital still images. This Recommendation | International Standard:
- specifies normative but optional encoding processes for converting source image data to JPEG 2000 compressed image data;
- specifies a complete encoding path to produce a conforming codestream as defined in Part 1 Annex A (ITU-T Rec. T.800 | ISO/IEC 15444-1);
- provides guidance on encoding processes for converting source image data to compressed image data;
- provides guidance on how to implement these processes in practice.
Requirements
This subclause contains a list of requirements for the definitions of an entry-level encoder.
An entry-level JPEG 2000 encoder implementation (this Recommendation | International Standard):
- shall be normative but optional; implementers shall be allowed to select necessary technologies/paths that would suite their application needs;
- shall define a JPEG 2000 Part 1 codestream encoder implementation; should define a JP2 file format encoder implementation;
- shall define a complete encoding path to produce a conforming codestream as defined in Annex A of ITU-T Rec. T.800 | ISO/IEC 15444-1:2004;
- shall consist of technology with clear IP status being royalty fee-free.
Document History