IEC - 62648 (REDLINE + STANDARD)
Graphical symbols for use on equipment – Guidelines for the inclusion of graphical symbols in iec publications
| Organization: | IEC |
| Publication Date: | 1 September 2022 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Graphical symbols for use on electrical and electronics engineering drawings, diagrams, charts and in relevant technical product documentation): | 01.080.40 |
scope:
This document provides guidelines to help ensure that the requirement in ISO/IEC Directives, Part 2:2021, 28.6.2 is met, such that graphical symbols for use on equipment in IEC product publications are consistent with the requirements of horizontal publications IEC 60417, and ISO 7000. This document is intended to be used by any IEC and ISO committees to develop graphical symbols for use on equipment for inclusion in their product publications.
This document is based on and develops upon IEC Guide 108:2019, Clause 8.
For the creation of new graphical symbols for use on equipment, IEC 80416-1 and ISO 80416-2 are applied. For the application of standardized graphical symbols for use on equipment, IEC 80416-3 and ISO 80416-4 are applied.
This horizontal publication is primarily intended for use by committees in the preparation of publications in accordance with the principles laid down in IEC Guide 108.
One of the responsibilities of a committee is, wherever applicable, to make use of horizontal publications in the preparation of its publications. The contents of this horizontal publication will not apply unless specifically referred to or included in the relevant publications.
Document History