UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ANSI - INCITS/ISO/IEC 10026-1

Information technology - OSI - Distributed Transaction Processing - Part 1: OSI TP Model

active, Most Current
Organization: ANSI
Publication Date: 15 October 1998
Status: active
Page Count: 48
scope:

This part of ISO/IEC 10026:

a) provides a general introduction to the concepts and mechanisms defined in ISO/IEC 10026;

b) defines a model of distributed transaction processing;

c) defines the requirements to be met by the OSI TP Service; and

d) takes into consideration the need to coexist with other Application Service Elements, e.g. RDA (Remote Database Access), ROSE (Remote Operations Service Element), and non-ROSE based applications.

This part of ISO/IEC 10026 makes sufficient provisions to allow the specification of transaction-mode communications services and protocols that meet the properties of: atomicity, consistency, isolation, and durability (the ACID properties), as defined in ISO/IEC 9804.

This part of ISO/IEC 10026 does not specify individual implementations or products, nor does it constrain the implementation of entities or interfaces within a computer system.

Document History

October 15, 1998
Information technology Open Systems Interconnection Distributed Transaction Processing Part 1: OSI TP Model
A description is not available for this item.
INCITS/ISO/IEC 10026-1
October 15, 1998
Information technology - OSI - Distributed Transaction Processing - Part 1: OSI TP Model
This part of ISO/IEC 10026: a) provides a general introduction to the concepts and mechanisms defined in ISO/IEC 10026; b) defines a model of distributed transaction processing; c) defines the...

References

Advertisement