UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ANSI - INCITS/ISO/IEC 9636-2

Information Technology - Computer Graphics - Interfacing Techniques for Dialogues with Graphical Devices (CGI) - Functional Specification - Part 2: Control

active, Most Current
Organization: ANSI
Publication Date: 1 January 1991
Status: active
Page Count: 54
scope:

This part of ISO/IEC 9636 establishes those functions of the Computer Graphics Interface concerned with Virtual Device management, coordinate space control, and error control.

The functionality incorporated in this part of ISO/IEC 9636 is concerned with the management of the graphics image and the interrelationship of the graphical and non-graphical parts of the interface.

This part of ISO/IEC 9636 is part 2 of ISO/IEC 9636, and should be read in conjunction with ISO/IEC 9636-1 and other parts. The relationship of this part of ISO/IEC 9636 to the other parts of ISO/IEC 9636 is described in ISO/IEC 9636-1 and in clause 4.

The functionality described in this part of ISO/IEC 9636 pertains to all classes of CGI Virtual Device (i.e. INPUT, OUTPUT, and OUTIN).

Document History

January 1, 1991
Information Technology - Computer Graphics - Interfacing Techniques for Dialogues with Graphical Devices (CGI) - Functional Specification - Part 2: Control
A description is not available for this item.
January 1, 1991
Information Technology - Computer Graphics - Interfacing Techniques for Dialogues with Graphical Devices (CGI) - Functional Specification - Part 2: Control
A description is not available for this item.
INCITS/ISO/IEC 9636-2
January 1, 1991
Information Technology - Computer Graphics - Interfacing Techniques for Dialogues with Graphical Devices (CGI) - Functional Specification - Part 2: Control
This part of ISO/IEC 9636 establishes those functions of the Computer Graphics Interface concerned with Virtual Device management, coordinate space control, and error control. The functionality...

References

Advertisement