ANSI - INCITS/ISO/IEC 9636-3
Information Technology - Computer Graphics - Interfacing Techniques for Dialogues with Graphical Devices (CGI) - Functional Specification - Part 3: Output
| Organization: | ANSI |
| Publication Date: | 1 January 1991 |
| Status: | active |
| Page Count: | 162 |
scope:
This part of ISO/IEC 9636 establishes those functions of the Computer Graphics Interface concerned with output primitives and associated attributes and controls for creating graphical pictures.
This part of ISO/IEC 9636 is part 3 of ISO/IEC 9636, and should be read in conjunction with ISO/IEC 9636-1 and ISO/IEC 9636-2. The relationship of this part of ISO/IEC 9636 to the other parts of ISO/IEC 9636 is described in ISO/IEC 9636-1 and in clause 4.
The functionality described in this part of ISO/IEC 9636 pertains to OUTPUT and OUTIN classes of CGI Virtual Device.
Document History