ANSI - INCITS/ISO/IEC 9636-5
Information Technology - Computer Graphics - Interfacing Techniques for Dialogues with Graphical Devices (CGI) - Functional Specification - Part 5: Input and Echoing
| Organization: | ANSI |
| Publication Date: | 1 January 1991 |
| Status: | active |
| Page Count: | 104 |
scope:
This part of ISO/IEC 9636 defines those functions of the Computer Graphics Interface concerned with obtaining graphical and non-graphical input from a Virtual Device of device class INPUT or OUTIN. This part of ISO/IEC 9636 also defines functions to support echoing of input operations on separate Virtual Devices.
This part of ISO/IEC 9636 is part 5 of ISO/IEC 9636, and should be read in conjunction with ISO/IEC 9636-1, ISO/IEC 9636-2, and ISO/IEC 9636-4. The relationship of this part of ISO/IEC 9636 to the other parts of of ISO/IEC 9636 is described in ISO/IEC 9636-1 and in clause 4.
Document History