DIN EN ISO 1133-1
Plastics - Determination of the melt mass-flow rate (MFR) and melt volume-flow rate (MVR) of thermoplastics - Part 1: Standard method (ISO 1133-1:2022)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 October 2022 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
Document History
DIN EN ISO 1133-1
October 1, 2022
Plastics - Determination of the melt mass-flow rate (MFR) and melt volume-flow rate (MVR) of thermoplastics - Part 1: Standard method (ISO 1133-1:2022)
A description is not available for this item.
May 1, 2022
Plastics - Determination of the melt mass-flow rate (MFR) and melt volume-flow rate (MVR) of thermoplastics - Part 1: Standard method (ISO/FDIS 1133-1:2022); German and English version prEN ISO 1133-1:2022
A description is not available for this item.
March 1, 2012
Plastics - Determination of the melt mass-flow rate (MFR) and melt volume-flow rate (MVR) of thermoplastics - Part 1: Standard method (ISO 1133-1:2011)
This part of ISO 1133 specifies two procedures for the determination of the melt mass-flow rate (MFR) and the melt volume-flow rate (MVR) of thermoplastic materials under specified conditions of...