GMW14553
Security Shade Fabric
| Organization: | GMW |
| Publication Date: | 1 October 2022 |
| Status: | active |
| Page Count: | 15 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification describes materials used in rear cargo or window areas. Type IV material is used in exterior applications. Materials covered by this specification are made from fibrous textile materials that are knit or woven and can be part of a layered structure with vinyl, coated with urethane, or be made from other materials such as plastic roll goods. The constituents make up composite material that fall into four (4) application material types which are not compressible.
Symbols.
A unique finish symbol will be given to each fabric by the responsible GM representative at initial development.
Applicability.
• Type I: Cargo security shade applications. (Plastic Roll Good, PRG, surface)
• Type II: Mesh fabric construction used in side, back, or sunroof window openings to reduce the amount of light penetrating the vehicle without obstructing driver vision. (Fabric mesh)
• Type III: 100% light blocking fabric for sunroof window openings. (Fabric Surface with backing)
• Type IV: Exterior aero rollo shade 100% air blocking. (PRG surface)
Note: If a type is not specified, assume Type I.
Remarks.
None.
Document History