GMW18594
Requirements for Approval of New Rubber Compounds and Supplier Process Change
| Organization: | GMW |
| Publication Date: | 1 October 2022 |
| Status: | active |
| Page Count: | 23 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification includes standard requirements for approval to GM specifications (GMW specifications, or ASTM D2000 and SAE J200 callouts). This document covers the requirements of approving a new rubber compound, modified compound, changes of a compound mixing process, part molding process, or metal treatment process, etc. A new compound is defined as not currently approved to a GM specification, not used within GM, nor listed in the GM Approved Material Database. Readers should refer to "Section 3 Requirements" and fulfill the requirements accordingly for the specific approval request.
Symbols.
Refer to GMW3116 for the marking and identification of polymeric vehicle components and materials.
Applicability.
All rubber seals and gaskets supplied to GM and included in parts supplied to GM are applicable.
Remarks.
In GMW rubber specifications, materials are described by the chemical, mechanical, physical, and other properties of the compound test specimens manufactured from the materials. Particular material types are combined in groups according to their chemical structure. These groups differ from each other by the main application, essential additives, and characteristic properties.
Document History