UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN 125

Flame supervision devices for gas burning appliances - Thermoelectric flame supervision devices

active, Most Current
Organization: SNV
Publication Date: 1 October 2022
Status: active
Page Count: 41
ICS Code (Gas fuel burners): 27.060.20
scope:

This document specifies the safety, design, construction, and performance requirements and testing for thermoelectric flame supervision devices, energized by a thermocouple intended for use with burners and appliances burning one or more gaseous fuels, hereafter referred to as "controls".

This document is applicable to controls with declared maximum inlet pressures up to and including 500 kPa and of nominal connection sizes up to and including DN 50.

This European standard specifies general product requirements for the following controls:

- automatic shut-off valves;

- automatic burner control systems;

- flame supervision devices;

- gas/air ratio controls;

- pressure regulators;

- manual taps;

- mechanical thermostats;

- multifunctional controls;

- pressure sensing devices;

- valve proving systems;

- automatic vent valves.

This European standard applies for control functions that are not covered by a specific control standard for burners and appliances burning one or more gaseous fuels or liquid fuels.

This European Standard applies for AC and DC supplied controls (for controls supplied by stand-alone battery system, battery systems for mobile applications or systems which are intended to be connected to DC supply networks controls see Annex I).

This European Standard is applicable to reset functions used for reset from lockout, e.g. due to ignition failure or temperature cut-out in burners and appliances (see Annex M).

This European Standard establishes methodologies for the determination of a Safety Integrity Level (SIL) and the determination of a Performance Level (PL) (see Annex J, Annex K and Annex L).

This European Standard gives guidelines for environmental aspects (see Annex N).

This European Standard does not apply to mechanical controls for use with liquid fuels.

The protection against environmental impact in open air (i.e. capable of withstanding UV radiation, wind, rain, snow, dirt deposits, condensation, ice and hoar frost (see IEV 441-11-05:2005), earthquake and external fire) is not covered by this standard.

This European Standard should be used in conjunction with the specific control standard (see Bibliography).

This document is not applicable to:

- the thermocouple;

- controls which use auxiliary energy (e.g. electrical energy supplied externally).

Document History

SN EN 125
October 1, 2022
Flame supervision devices for gas burning appliances - Thermoelectric flame supervision devices
This document specifies the safety, design, construction, and performance requirements and testing for thermoelectric flame supervision devices, energized by a thermocouple intended for use with...
August 1, 2010
Flame supervision devices for gas burning appliances - Thermoelectric flame supervision devices
This European Standard specifies the safety, construction and performance requirements for thermoelectric flame supervision devices, energized by a thermocouple intended for use with gas burners, gas...

References

Advertisement