CEN - EN ISO 1119
Geometrical product specifications (GPS) - Series of conical tapers and taper angles
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 December 2011 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Linear and angular measurements in general): | 17.040.01 |
scope:
This International Standard provides calculated values for a series of cones or conical tapers, ranging from 120° to less than 1°, or ratios from 1:0,289 to 1:500, intended for general use in technical engineering.
It applies only to plain conical surfaces, and excludes prismatic pieces, taper threads, bevel gears, etc.
Document History
EN ISO 1119
December 1, 2011
Geometrical product specifications (GPS) - Series of conical tapers and taper angles
This International Standard provides calculated values for a series of cones or conical tapers, ranging from 120° to less than 1°, or ratios from 1:0,289 to 1:500, intended for general use in...
November 1, 2002
Geometrical product specifications (GPS) - Series of conical tapers and taper angles
A description is not available for this item.