NEN-ISO/IEC 23092-3
Information technology - Genomic information representation - Part 3: Metadata and application programming interfaces (APIs)
| Organization: | NEN |
| Publication Date: | 1 November 2022 |
| Status: | active |
| Page Count: | 102 |
| ICS Code (Other standards related to information coding): | 35.040.99 |
scope:
This document specifies information metadata, auxiliary fields, SAM interoperability, protection metadata and programming interfaces of genomic information. It defines:
- metadata storage and interpretation for the different encapsulation levels as specified in ISO/IEC 23092-1 (in Clause 6);
- protection elements providing confidentiality, integrity and privacy rules at the different encapsulation levels specified in ISO/IEC 23092-1 (in Clause 7);
- how to associate auxiliary fields to encoded reads (in Clause 8);
- mechanisms for backward compatibility with existing SAM content, and exportation to this format (in Annex C);
- interfaces to access genomic information coded in compliance with ISO/IEC 23092-1 and ISO/IEC 23092-2 (in subclause 8.1).
Document History