UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - C22.2 NO. 61058-1-2:17

Switches for appliances — Part 1-2: Requirements for electronic switches

active, Most Current
Organization: CSA
Publication Date: 1 January 2017
Status: active
Page Count: 37
ICS Code (Switches): 29.120.40
scope:

This part of IEC 61058 applies to switches for appliances. The switches are intended to control electrical appliances and other equipment for household or similar purposes with a rated voltage not exceeding 480 V and a rated current not exceeding 63 A.

Switches for appliances are intended to be operated by

- a person via an actuating member,

- indirect actuation,

- an actuating sensing unit.

Transmission of a signal between the actuating member or sensing unit and the switch may be connected by optical, acoustic, thermal, electrical or other relevant connection and may include remote controlled units.

This part of IEC 61058 applies to switches for appliances provided with additional control functions governed by the switch provided with electronic circuits and devices that are necessary for the intended and/or correct operation of the switch.

This part of IEC 61058 applies to circuitry when evaluated with a switch and necessary for the switching function.

This part of IEC 61058 applies in general to switches for appliances in conjunction with the following parts:

- Part 1-1: Requirements for mechanical switches, and/or

- Part 1-2: Requirements for electronic switches.

This part of IEC 61058 does not apply to devices covered by:

- IEC 60669 (all parts), Switches for household and similar fixed-electrical installations, and

- IEC 60730 (all parts), Automatic electrical controls.

This part of IEC 61058 does not contain requirements for safety isolating switches (IEC 60050-811:1991, 811-29-17).

NOTE 1 For switches used in tropical climates, additional requirements may be necessary.

NOTE 2 Attention is drawn to the fact that the end product standards for appliances may contain additional or alternative requirements for switches.

NOTE 3 Throughout this part of IEC 61058, the word "appliance" means "appliance or equipment".

This part of IEC 61058 applies to mechanical switching devices and shall be used in conjunction with the requirements of IEC 61058-1.

NOTE Additional requirements for particular switches may be found in the relevant part 2 of IEC 61058.

Document History

C22.2 NO. 61058-1-2:17
January 1, 2017
Switches for appliances — Part 1-2: Requirements for electronic switches
This part of IEC 61058 applies to switches for appliances. The switches are intended to control electrical appliances and other equipment for household or similar purposes with a rated voltage not...
January 1, 2017
Switches for appliances - Part 1-2: Requirements for electronic switches
This part of IEC 61058 applies to electronic switching devices and shall be used in conjunction with the general requirements of IEC 61058-1. NOTE Additional requirements for particular switches may...

References

Advertisement