UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI - EN IEC 61326-2-5

Electrical equipment for measurement, control and laboratory use - EMC requirements Part 2-5: Particular requirements - Test configurations, operational conditions and performance criteria for field devices with field bus interfaces according to IEC 61784-1

active, Most Current
Organization: CEI
Publication Date: 1 March 2022
Status: active
Page Count: 28
ICS Code (Immunity): 33.100.20
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

In addition to the requirements of IEC 61326-1, this part of IEC 61326 treats the particular features for EMC testing of field devices with field bus interfaces. This part of IEC 61326 covers only the field bus interface of the equipment.

NOTE The other functions of the equipment remain covered by other parts of IEC 61326 series.

This part refers only to field devices intended for use in process control and process measuring.

In this document, field devices with interfaces according to IEC 61784-1:2019, CP 3/2 and CP 1/1 as defined in IEC 61784 are covered. Other field bus interfaces may be included in future editions of this document.

IEC 61784-1:2019 specifies a set of protocol specific communication profiles based on IEC 61158.

The manufacturer specifies the environment for which the product is intended to be used and/or selects the appropriate test level specifications of IEC 61326-1.

Document History

EN IEC 61326-2-5
March 1, 2022
Electrical equipment for measurement, control and laboratory use - EMC requirements Part 2-5: Particular requirements - Test configurations, operational conditions and performance criteria for field devices with field bus interfaces according to IEC 61784-1
In addition to the requirements of IEC 61326-1, this part of IEC 61326 treats the particular features for EMC testing of field devices with field bus interfaces. This part of IEC 61326 covers only...
November 1, 2013
Electrical equipment for measurement, control and laboratory use - EMC requirements Part 2-5: Particular requirements - Test configurations, operational conditions and performance criteria for devices with field bus interfaces according to IEC 61784-1
In addition to the requirements of International Standard IEC 61326-1, this part of IEC 61326 treats the particular features for EMC testing of field devices with field bus interfaces. This part of...
September 1, 2007
Electrical equipment for measurement, control and laboratory use EMC requirements - Part 2-5: Particular requirements - Test configurations, operational conditions and performance criteria for field devices with interfaces according to IEC 61784-1, CP 3/2
La presente Parte della CEI EN 61326 specifica, in aggiunta a quelle generali della Parte 61326-1, prescrizioni dettagliate sulle configurazioni di prova, sulle condizioni di funzionamento e sui...
January 1, 2007
Apparecchi elettrici di misura, controllo e laboratorio - Prescrizioni di compatibilità elettromagnetica - Parte 2-5: Prescrizioni particolari - Configurazioni di prova, condizioni di funzionamento e criteri di prestazione per i dispositivi di campo con interfacce conformi alla IEC 61748-1, CP 3/2
La presente Parte della CEI EN 61326 specifica, in aggiunta a quelle generali della Parte 61326-1, prescrizioni dettagliate sulle configurazioni di prova, sulle condizioni di funzionamento e sui...

References

Advertisement