SNV - SN EN 257
Mechanical thermostats for gas-burning appliances
| Organization: | SNV |
| Publication Date: | 1 October 2022 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Gas fuel burners): | 27.060.20 |
scope:
This document specifies the safety, design, construction, and performance requirements and testing for mechanical thermostats intended for use with gas appliances and similar use, hereafter referred to as "thermostats".
This document is applicable to thermostats with declared maximum inlet pressures up to and including 50 kPa and of nominal connection sizes up to and including DN 50 for use with one or more fuel gases.
This European standard specifies general product requirements for the following controls:
- automatic shut-off valves;
- automatic burner control systems;
- flame supervision devices;
- gas/air ratio controls;
- pressure regulators;
- manual taps;
- mechanical thermostats;
- multifunctional controls;
- pressure sensing devices;
- valve proving systems;
- automatic vent valves.
This European standard applies for control functions that are not covered by a specific control standard for burners and appliances burning one or more gaseous fuels or liquid fuels.
This European Standard applies for AC and DC supplied controls (for controls supplied by stand-alone battery system, battery systems for mobile applications or systems which are intended to be connected to DC supply networks controls see Annex I).
This European Standard is applicable to reset functions used for reset from lockout, e.g. due to ignition failure or temperature cut-out in burners and appliances (see Annex M).
This European Standard establishes methodologies for the determination of a Safety Integrity Level (SIL) and the determination of a Performance Level (PL) (see Annex J, Annex K and Annex L).
This European Standard gives guidelines for environmental aspects (see Annex N).
This European Standard does not apply to mechanical controls for use with liquid fuels.
The protection against environmental impact in open air (i.e. capable of withstanding UV radiation, wind, rain, snow, dirt deposits, condensation, ice and hoar frost (see IEV 441-11-05:2005), earthquake and external fire) is not covered by this standard.
This European Standard should be used in conjunction with the specific control standard (see Bibliography).
This document is applicable to thermostats controlling the gas flow directly or indirectly through an integral gas valve. This document applies to thermostats used with gas appliances which are not installed in the open air.
Thermostats dealt with in this document are intended for control functions.
This document is not applicable to:
a) controls which use auxiliary energy (e.g. electrical energy supplied externally);
b) an assessment of the control regarding Performance Level (PL) and Safety Integrity Level (SIL).
Document History