UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN 2573

Aerospace series - Steel X6CrNiTi18-10 (1.4541) - Air melted - Softened - Wires - 0,25 mm ≤ De ≤ 3 mm - Rm ≤ 780 MPa

active, Most Current
Organization: SNV
Publication Date: 1 November 2022
Status: active
Page Count: 11
ICS Code (Steels): 49.025.10
scope:

This document specifies the requirements relating to:

Steel X6CrNiTi18-10 (1.4541)

Air melted

Softened

Wires

0,25 mm ≤ De ≤ 3 mm

Rm ≤ 780 MPa

for aerospace applications.

Material number: 1.4541.

ASD-STAN designation: FE-PA3601.

Document History

SN EN 2573
November 1, 2022
Aerospace series - Steel X6CrNiTi18-10 (1.4541) - Air melted - Softened - Wires - 0,25 mm ≤ De ≤ 3 mm - Rm ≤ 780 MPa
This document specifies the requirements relating to: Steel X6CrNiTi18–10 (1.4541) Air melted Softened Wires 0,25 mm ≤ De ≤ 3 mm Rm ≤ 780 MPa for aerospace applications. Material number:...

References

Advertisement