ANSI - INCITS/ISO/IEC 19678
Information Technology - BIOS Protection Guidelines
| Organization: | ANSI |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 24 |
scope:
This International Standard provides requirements and guidelines for preventing the unauthorized modification of Basic Input/Output System (BIOS) firmware on PC client systems. Unauthorized modification of BIOS firmware by malicious software constitutes a significant threat because of the BIOS's unique and privileged position within the PC architecture. A malicious BIOS modification could be part of a sophisticated, targeted attack on an organization -either a permanent denial of service (if the BIOS is corrupted) or a persistent malware presence (if the BIOS is implanted with malware).
As used in this publication, the term BIOS refers to conventional BIOS, Extensible Firmware Interface (EFI) BIOS, and Unified Extensible Firmware Interface (UEFI) BIOS. This International Standard applies to system BIOS firmware (e.g., conventional BIOS or UEFI BIOS) stored in the system flash memory of computer systems, including portions that may be formatted as Option ROMs. However, it does not apply to Option ROMs, UEFI drivers, and firmware stored elsewhere in a computer system.
Subclause 7.2 provides platform vendors with requirements for a secure BIOS update process. Additionally, subclause 7.3 provides guidelines for managing the BIOS in an operational environment.
While this International Standard focuses on current and future x86 and x64 client platforms, the controls and procedures are independent of any particular system design.
Document History