UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN ISO 18314-3

Analytical colorimetry - Part 3: Special indices

active, Most Current
Organization: CEN
Publication Date: 1 November 2022
Status: active
Page Count: 16
ICS Code (Pigments and extenders): 87.060.10
scope:

This document specifies different methods of calculating special indices, which are generally used to describe lightness respectively jetness of samples including chroma or hue within one colour-coordinate.

This document is applicable to tristimulus values and chromaticity coordinates calculated using colour-matching functions of the standard colorimetric system of the CIE 1931 (2°) or CIE 1964 (10°). It is used for the specification of colour stimuli perceived as belonging to a reflecting or transmitting object where a one-dimensional value is required.

Document History

EN ISO 18314-3
November 1, 2022
Analytical colorimetry - Part 3: Special indices
This document specifies different methods of calculating special indices, which are generally used to describe lightness respectively jetness of samples including chroma or hue within one...
October 1, 2018
Analytical colorimetry - Part 3: Special indices
This part of ISO 18314 specifies different methods of calculating special indices, which are generally used to describe lightness respectively jetness of samples including chroma or hue within one...

References

Advertisement