ANSI - INCITS/ISO/IEC 21000-14
Information Technology - Multimedia Framework (MPEG-21) - Part 14: Conformance Testing
| Organization: | ANSI |
| Publication Date: | 1 January 2007 |
| Status: | active |
| Page Count: | 140 |
scope:
This International Standard specifies conformance points and conformance tests for different parts of ISO/IEC 21000. Based on the various conformance points, it is identified which requirements defined in ISO/IEC 21000 apply to those conformance points. The tests are developed to ascertain whether a particular artifact (such as a piece of software or hardware or a document) meets all the requirements for a specific conformance point or not.
ISO/IEC 21000-14:2007 specifies conformance points and tests for ISO/IEC 21000-2:2005, ISO/IEC 21000-3:2003, ISO/IEC 21000-4:2006, ISO/IEC 21000-4:2006/Amd.1:2
Document History