ANSI - INCITS/ISO/IEC 21000-16
Information Technology - Multimedia Framework (MPEG-21) - Part 16: Binary Format
active, Most Current
| Organization: | ANSI |
| Publication Date: | 1 January 2005 |
| Status: | active |
| Page Count: | 10 |
scope:
This part of ISO/IEC 21000 specifies the ISO/IEC 21000 binary format which is an alternative serialization format of descriptions as specified within other ISO/IEC 21000 parts, e.g. ISO/IEC 21000-2. This enables the efficient interchange or storage of ISO/IEC 21000 descriptions.
Document History
INCITS/ISO/IEC 21000-16
January 1, 2005
Information Technology - Multimedia Framework (MPEG-21) - Part 16: Binary Format
This part of ISO/IEC 21000 specifies the ISO/IEC 21000 binary format which is an alternative serialization format of descriptions as specified within other ISO/IEC 21000 parts, e.g. ISO/IEC 21000-2....