IEC - TS 62607-6-18
Nanomanufacturing – Key control characteristics – Part 6-18: Graphene-based material – Functional groups: TGA-FTIR
| Organization: | IEC |
| Publication Date: | 1 December 2022 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Nanotechnologies): | 07.120 |
scope:
This part of IEC TS 62607 establishes a standardized method to determine the chemical key control characteristic
• functional groups
for functionalized graphene-based material and graphene oxide by
• thermogravimetry analysis (TGA) coupled with Fourier transform infrared spectroscopy (FTIR), referred to as TGA-FTIR.
The content of functional groups is derived by changes in mass of the sample as a function of temperature using TGA. Materials evolved during these mass changes are then analysed using coupled FTIR to identify functional groups.
• The functional groups determined according to this document will be listed as a key control characteristic in the blank detail specification for graphene IEC 62565-3-1 for graphene powder.
• The method is applicable for functionalized graphene powder and graphene oxide that can be pyrolysed and gasified with elevated temperature during TGA.
• Typical application areas are quality control for graphene manufacturers, and product selection for downstream users.
Document History