UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC - 62149-4 (REDLINE + STANDARD)

Fibre optic active components and devices – Performance standards – Part 4: 1 300 nm fibre optic transceivers for Gigabit Ethernet application

active, Most Current
Organization: IEC
Publication Date: 1 December 2022
Status: active
Page Count: 52
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 62149 defines performance specifications for 1 300 nm fibre optic transceiver modules used for the ISO/IEC/IEEE 8802-3 Gigabit Ethernet application. This document contains definitions for product performance requirements as well as a series of tests and measurements, for which clearly defined conditions, severities and pass/fail criteria are provided. The tests are intended to be run on a "once-off" basis to prove any product's ability to satisfy the performance standard's requirements.

A product that has been shown to meet all the requirements of a performance standard can be declared as complying with the performance standard but will then be controlled by a quality assurance/quality conformance program.

Document History

62149-4 (REDLINE + STANDARD)
December 1, 2022
Fibre optic active components and devices – Performance standards – Part 4: 1 300 nm fibre optic transceivers for Gigabit Ethernet application
This part of IEC 62149 defines performance specifications for 1 300 nm fibre optic transceiver modules used for the ISO/IEC/IEEE 8802-3 Gigabit Ethernet application. This document contains...

References

Advertisement