UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - PREN 17936

Railway applications - Acoustics - Measurement of source terms for environmental noise calculations

pending, Most Current
Organization: CEN
Publication Date: 1 December 2022
Status: pending
Page Count: 65
ICS Code (Construction of railways): 93.100
ICS Code (Noise emitted by means of transport): 17.140.30
scope:

This document addresses the measurement of source terms for environmental noise calculation for rail traffic (including light rail, such as trams, metros, etc). It is applicable to the measurement of in-service trains on operational tracks.

It is not applicable to type acceptance testing of rolling-stock or tracks, or to derive source terms for time domain models.

The following rail traffic noise source types are in the scope:

• Rolling noise ;

• Traction noise ;

• Aerodynamic noise ;

• Impact noise (e.g. rail joints, switch and crossings, wheel flats) ;

• Braking noise ;

• Bridge noise ;

• Squeal noise.

Noise from rail vehicles at standstill, such as stationary engine idling and auxiliary equipment at yards and stations is covered by EN ISO 3095:2013 for measurement procedures and operating conditions, and by ISO 3740:2019, and ISO 3744:2010 for the determination of sound power.

The calculation of the propagation of sound is part of generally standardized propagation models which are not addressed in this document.

Noise from fixed installations (e.g.: stations, depots, electricity sub-stations) are not in the scope of this document.

Source terms are specific to a vehicle and track type. The scope includes measurement procedures and conditions and sampling requirements.

Document History

PREN 17936
December 1, 2022
Railway applications - Acoustics - Measurement of source terms for environmental noise calculations
This document addresses the measurement of source terms for environmental noise calculation for rail traffic (including light rail, such as trams, metros, etc). It is applicable to the measurement of...

References

Advertisement