CEI - EN IEC 61169-68
Radio-frequency connectors Part 68: Sectional specification for series TRK bayonet coupling triaxial connectors
| Organization: | CEI |
| Publication Date: | 1 November 2022 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series TRK bayonet coupling triaxial connectors. The series TRK bayonet coupling triaxial connectors having the advantages of quick connection and separation, high reliability, small size, good salt characteristics, four polarizations to prevent error-mate etc., can be connected to symmetrically twisted pair cables or triaxial cables. They have been widely used in 1553B data bus systems or other communication systems for digital signal transmission.
It specifies mating face dimensions for series TRK bayonet coupling triaxial connectors, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series TRK triaxial connectors.
This document indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.
NOTE Metric dimension are original dimensions. All undimensioned pictorial configurations are for reference purpose only.
Document History