UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI - EN IEC 61169-21

Radio-frequency connectors Part 21: Sectional specification for RF connectors with inner diameter of outer conductor 9,5 mm (0,374 in) with screw coupling -Characteristic impedance 50 ohms (Type SC)

active, Most Current
Organization: CEI
Publication Date: 1 November 2022
Status: active
Page Count: 38
ICS Code (RF connectors): 33.120.30
scope:

This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type SC threaded RF coaxial connectors with 50 Ω characteristic impedance. The connectors are used with flexible and semi-rigid cables. They are recommended for use in medium power and low reflection applications up to 11 GHz. The dielectric filled interface is especially beneficial in applications involving severe environmental exposure.

This document specifies mating face dimensions, dimensional details, gauging information for general connectors − grade 2 and standard test connectors − grade 0 as well as test schedules and inspection requirements selected from IEC 61169-1, applicable to all detail specifications relating to type SC RF connectors. Type SC interface specified in this document is equivalent to type SC-B interface in IEC 60169-21:1985.

This document indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.

NOTE Metric dimension are original dimensions. All undimensioned pictorial configurations are for reference purpose only.

Document History

EN IEC 61169-21
November 1, 2022
Radio-frequency connectors Part 21: Sectional specification for RF connectors with inner diameter of outer conductor 9,5 mm (0,374 in) with screw coupling -Characteristic impedance 50 ohms (Type SC)
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type SC threaded RF coaxial connectors with 50 Ω...

References

Advertisement