UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI - EN IEC 60794-1-220

Optical fibre cables Part 1-220: Generic specification - Basic optical cable test procedures - Environmental test methods - Salt spray corrosion test, method F20

active, Most Current
Organization: CEI
Publication Date: 1 November 2022
Status: active
Page Count: 16
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 defines a test standard to determine the ability of an optical fibre cable to withstand the effects of a controlled salt atmosphere.

This document applies to optical ground wire (OPGW) and optical phase conductor (OPPC). An optical ground wire and optical phase conductor are made of multiple metallic wires that are exposed to the environment without any insulating or protective sheath and contain optical fibres.

Document History

EN IEC 60794-1-220
November 1, 2022
Optical fibre cables Part 1-220: Generic specification - Basic optical cable test procedures - Environmental test methods - Salt spray corrosion test, method F20
This part of IEC 60794 defines a test standard to determine the ability of an optical fibre cable to withstand the effects of a controlled salt atmosphere. This document applies to optical ground...

References

Advertisement