AIR FORCE - AFQTP 24-3-E936
25K Halvorsen Loader
| Organization: | AIR FORCE |
| Publication Date: | 18 November 2022 |
| Status: | active |
| Page Count: | 34 |
scope:
Purpose.
Designed to load/unload cargo on all military and civilian aircraft used by the Department of Defense (DoD). Cargo includes but is not limited to 463L pallets, Type V airdrop platforms (up to 20 ft), Container Delivery System (CDS) containers (up to 25,000 lbs.), commercial containers, and rolling stock.
Design. Self-propelled, hydraulically operated, electronically controlled vehicle with a six-cylinder, liquid cooled, turbocharged, four-cycle diesel engine coupled with a four-speed automatic transmission, which provides overall power to propel the vehicle and operate the hydraulic and electrical systems.
Document History