ETSI - TS 129 534
5G; 5G System; Access and Mobility Policy Authorization Service; Stage 3
| Organization: | ETSI |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 62 |
scope:
The present document specifies the stage 3 protocol and data model for the Access and Mobility Policy Authorization service (Npcf_AMPolicyAuthor
The 5G System stage 2 architecture of the Access and Mobility Policy Authorization service are contained in 3GPP TS 23.502 [3] and 3GPP TS 23.503 [14]. The 5G System Architecture is defined in 3GPP TS 23.501 [2].
Stage 3 call flows for policy and charging control use cases are provided in 3GPP TS 29.513 [15].
The Technical Realization of the Service Based Architecture and the Principles and Guidelines for Services Definition are specified in 3GPP TS 29.500 [4] and 3GPP TS 29.501 [5].
The Access and Mobility Policy Authorization service is provided by the Policy Control Function (PCF). This service creates access and mobility policies (e.g. service area restrictions, or access stratum time distribution information) as requested by an authorized NF service consumer (e.g. AF, NEF, or TSCTSF) for the Access and Mobility Policy Context to which the related NF service consumer's context (e.g. AF, NEF, or TSCTSF) is bound. This service also enables subscription/notific
Document History