CEN - EN 3479
Aerospace series - Steel X5CrNiCu15-5 (1.4545) - Consumable electrode remelted - Solution treated and precipitation treated - Plates - 6 mm < a ≤ 20 mm - 1 070 MPa ≤ Rm ≤ 1 220 MPa
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 December 2022 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Steels): | 49.025.10 |
scope:
This document specifies the requirements relating to:
Steel X5CrNiCu15-5 (1.4545)
Consumable electrode remelted
Solution treated and precipitation treated
Plates
6 mm < a ≤ 20 mm
1 070 MPa ≤ Rm ≤ 1 220 MPa
for aerospace applications.
Document History
EN 3479
December 1, 2022
Aerospace series - Steel X5CrNiCu15-5 (1.4545) - Consumable electrode remelted - Solution treated and precipitation treated - Plates - 6 mm < a ≤ 20 mm - 1 070 MPa ≤ Rm ≤ 1 220 MPa
This document specifies the requirements relating to:
Steel X5CrNiCu15-5 (1.4545)
Consumable electrode remelted
Solution treated and precipitation treated
Plates
6 mm < a ≤ 20 mm
1 070 MPa ≤ Rm...
March 1, 2007
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Plate - 6 mm less than or equal to a less than or equal to 20 mm - 1 070 MPa less than or equal to Rm less than or equal to 1 220 MPa
A description is not available for this item.