ETSI - TS 103 863
Maritime mobile broadband communication links; Radio transmitters and receivers employing integrated beamforming phased array antennas operating in the 5 GHz to 8 GHz frequency range
| Organization: | ETSI |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 23 |
scope:
The present document specifies technical characteristics and methods of measurements for radio transmitters and receivers utilizing integrated beamforming phased array antennas operating on frequencies in the 5 GHz to 8 GHz frequency range, except for 5 862 MHz and 5 890 MHz, for broadband communication links between ships and between ships and land based stations.
The present document intends to provide parameters that may be useful when considering license or other permissions for use.
NOTE: Operation on the frequencies 5 862 MHz and 5 890 MHz is covered by ETSI EN 303 276 [i.1].
Document History