UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - CAN/CSA-ISO/IEC 19460:04

Information technology — Telecommunications and information exchange between systems — Private Integrated Services Network — Inter-exchange signalling protocol — Single Step Call Transfer supplementary service

active, Most Current
Organization: CSA
Publication Date: 1 January 2004
Status: active
Page Count: 65
ICS Code (Telephone networks): 33.040.35
scope:

This International Standard specifies the signalling protocol for the support of the Single Step Call Transfer supplementary service (SS-SSCT) at the Q reference point between Private Integrated Network services eXchanges (PINXs) connected together within a Private Integrated Services Network (PISN).

SS-SSCT is a supplementary service which enables a user, user A, to transform an existing call between user A and user B into a new call between user B and a user C whereby user A does not have a call established with user C prior to call transfer.

The Q reference point is defined in ISO/IEC 11579-1.

Service specifications are produced in three stages and according to the method specified in ETS 300 387. This International Standard contains the stage 3 specification for the Q reference point and satisfies the requirements identified by the stage 1 and stage 2 specifications in ISO/IEC 19459.

The signalling protocol for SS-SSCT operates on top of the signalling protocol for basic circuit switched call control, as specified in ISO/IEC 11572, and uses certain aspects of the generic procedures for the control of supplementary services specified in ISO/IEC 11582.

This International Standard also specifies additional signalling protocol requirements for the support of interactions at the Q reference point between Single Step Call Transfer and other supplementary services and ANFs.

This International Standard is applicable to PINXs which can interconnect to form a PISN.

Document History

January 1, 2004
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Single Step Call Transfer supplementary service
This International Standard specifies the signalling protocol for the support of the Single Step Call Transfer supplementary service (SS-SSCT) at the Q reference point between Private Integrated...
CAN/CSA-ISO/IEC 19460:04
January 1, 2004
Information technology — Telecommunications and information exchange between systems — Private Integrated Services Network — Inter-exchange signalling protocol — Single Step Call Transfer supplementary service
This International Standard specifies the signalling protocol for the support of the Single Step Call Transfer supplementary service (SS-SSCT) at the Q reference point between Private Integrated...
January 1, 2004
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Single Step Call Transfer supplementary service
This International Standard specifies the signalling protocol for the support of the Single Step Call Transfer supplementary service (SS-SSCT) at the Q reference point between Private Integrated...
January 1, 2004
Information technology Telecommunications and information exchange between systems Private Integrated Services Network Inter-exchange signalling protocol Single Step Call Transfer supplementary service
This International Standard specifies the signalling protocol for the support of the Single Step Call Transfer supplementary service (SS-SSCT) at the Q reference point between Private Integrated...

References

Advertisement