NEN-ISO 4761
Non destructive testing of welds - Phased array ultrasonic testing (UT PA) for thin walled steel components - Acceptance levels
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2022 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This document specifies acceptance levels for the phased array ultrasonic testing technique (UT-PA) of full-penetration welds in low-alloy and/or fine-grained steels in the wall thickness range from 3,2 mm to 8 mm which correspond to the quality levels of ISO 5817.
These acceptance levels are applicable to indications detected according to ISO 20601.
Document History
NEN-ISO 4761
February 1, 2022
Non destructive testing of welds - Phased array ultrasonic testing (UT PA) for thin walled steel components - Acceptance levels
This document specifies acceptance levels for the phased array ultrasonic testing technique (UT-PA) of full-penetration welds in low-alloy and/or fine-grained steels in the wall thickness range from...