NEN-ISO 13491-2
Financial services - Secure cryptographic devices (retail) - Part 2: Security compliance checklists for devices used in financial transactions
| Organization: | NEN |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (IT applications in banking): | 35.240.40 |
scope:
This document specifies checklists to be used to evaluate secure cryptographic devices (SCDs) incorporating cryptographic processes as specified in ISO 9564-1, ISO 9564-2, ISO 16609, and ISO 11568 in the financial services environment. Integrated circuit (IC) payment cards are subject to the requirements identified in this document up until the time of issue, after which they are to be regarded as a "personal" device and outside of the scope of this document.
Document History