ISO - 15500-21
Road vehicles — Compressed natural gas (CNG) fuel system components — Part 21: Discharge line closures
| Organization: | ISO |
| Publication Date: | 1 February 2023 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Fuel systems): | 43.060.40 |
scope:
This document specifies tests and requirements for discharge lines closures, a compressed natural gas (CNG) fuel system component intended for use on the types of motor vehicles defined in ISO 3833.
This document is applicable to vehicles (mono-fuel, bi-fuel or dual-fuel applications) using natural gas in accordance with the ISO 15403-1. It is not applicable to the following:
a) liquefied natural gas (LNG) fuel system components located upstream of, and including, the vaporizer;
b) fuel containers;
c) stationary gas engines;
d) container-mounting hardware;
e) electronic fuel management;
f) refuelling receptacles.
Document History